NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T18S162W31GSR3 A2T18S162W31GSR3

Description
Manufacturer: NXP Win Source Part Number: 858890-A2T18S162W31G SR3 Features: RF Mosfet LDMOS 28 V 1 A 1.84GHz 20.1dB 32W NI-780GS-2L2LA Package: Reel - TR Package: NI-780GS-2L2LA Part Status: Obsolete Family Name: A2T18 Categories: Discrete Semiconductor Products Case / Package: NI-780GS-2L2LA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 858890-A2T18S162W31G SR3 Features: RF Mosfet LDMOS 28 V 1 A 1.84GHz 20.1dB 32W NI-780GS-2L2LA Package: Reel - TR Package: NI-780GS-2L2LA Part Status: Obsolete Family Name: A2T18 Categories: Discrete Semiconductor Products Case / Package: NI-780GS-2L2LA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T18S162W31GSR3 - 858890-A2T18S162W31GSR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T18S162W31GSR3
858890-A2T18S162W31GSR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T18S162W31GSR3 858890-A2T18S162W31GSR3
Manufacturer: NXP Win Source Part Number: 858890-A2T18S162W31G SR3 Features: RF Mosfet LDMOS 28 V 1 A 1.84GHz 20.1dB 32W NI-780GS-2L2LA Package: Reel - TR Package: NI-780GS-2L2LA Part Status: Obsolete Family Name: A2T18 Categories: Discrete Semiconductor Products Case / Package: NI-780GS-2L2LA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: NXP
Win Source Part Number: 858890-A2T18S162W31GSR3
Features: RF Mosfet LDMOS 28 V 1 A 1.84GHz 20.1dB 32W NI-780GS-2L2LA
Package: Reel - TR
Package: NI-780GS-2L2LA
Part Status: Obsolete
Family Name: A2T18
Categories: Discrete Semiconductor Products
Case / Package: NI-780GS-2L2LA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
RF FETs, MOSFETs - A2T18S162W31GSR3-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
A2T18S162W31GSR3-ND
RF FETs, MOSFETs A2T18S162W31GSR3-ND
RF Mosfet LDMOS 28V 1A 1.84GHz 20.1dB 32W NI-780GS-2L2LA

RF Mosfet LDMOS 28V 1A 1.84GHz 20.1dB 32W NI-780GS-2L2LA

Buy Now Datasheet
28V MOSFET Transistor - 285-A2T18S162W31GSR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V MOSFET Transistor
285-A2T18S162W31GSR3
28V MOSFET Transistor 285-A2T18S162W31GSR3
RF MOSFET LDMOS 28V NI780 Product overview: A2T18S162W31GSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2T18S162W31GSR3 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI780 Product overview: A2T18S162W31GSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2T18S162W31GSR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - A2T18S162W31GSR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
A2T18S162W31GSR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF A2T18S162W31GSR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 858890-A2T18S162W31GSR3 A2T18S162W31GSR3-ND 285-A2T18S162W31GSR3 A2T18S162W31GSR3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T18S162W31GSR3 RF FETs, MOSFETs 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
Package Type SOT3; NI-780GS-2L2LA NI-780GS-2L2LA Tape & Reel (TR)
Unlock Full Specs
to access all available technical data