NXP Semiconductors Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ABQ 74LVC245ABQ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 092868-74LVC245ABQ Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVC245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC245ABQ-Q100X; 74LVCH245ABQ-Q100; 74LVCH245ABQ-Q100X; 74LVC245ABQ-Q100; Introduction Date: December 19, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 092868-74LVC245ABQ Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVC245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC245ABQ-Q100X; 74LVCH245ABQ-Q100; 74LVCH245ABQ-Q100X; 74LVC245ABQ-Q100; Introduction Date: December 19, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ABQ - 092868-74LVC245ABQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ABQ
092868-74LVC245ABQ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ABQ 092868-74LVC245ABQ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 092868-74LVC245ABQ Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVC245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC245ABQ-Q100X; 74LVCH245ABQ-Q100; 74LVCH245ABQ-Q100X; 74LVC245ABQ-Q100; Introduction Date: December 19, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 092868-74LVC245ABQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74LVC245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-DHVQFN (4.5x 2.5)
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC245ABQ-Q100X; 74LVCH245ABQ-Q100; 74LVCH245ABQ-Q100X; 74LVC245ABQ-Q100;
Introduction Date: December 19, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 092868-74LVC245ABQ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ABQ
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details