NXP Semiconductors Logic - Logic - Flip Flops - 74LVC1G74DP 74LVC1G74DP

Description
Manufacturer: NXP Win Source Part Number: 1132839-74LVC1G74DP Family Name: 74LVC1G74 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74LVC1G74DP-Q100; 74LVC1G74DP-Q100H; SN74LVC1G74DCTR-P; SN74LVC1G74DCT3; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132839-74LVC1G74DP Family Name: 74LVC1G74 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74LVC1G74DP-Q100; 74LVC1G74DP-Q100H; SN74LVC1G74DCTR-P; SN74LVC1G74DCT3; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC1G74DP
1132839-74LVC1G74DP
Logic - Logic - Flip Flops - 74LVC1G74DP 1132839-74LVC1G74DP
Manufacturer: NXP Win Source Part Number: 1132839-74LVC1G74DP Family Name: 74LVC1G74 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74LVC1G74DP-Q100; 74LVC1G74DP-Q100H; SN74LVC1G74DCTR-P; SN74LVC1G74DCT3; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1132839-74LVC1G74DP
Family Name: 74LVC1G74
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 74LVC1G74DP-Q100; 74LVC1G74DP-Q100H; SN74LVC1G74DCTR-P; SN74LVC1G74DCT3;
Introduction Date: February 02, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1132839-74LVC1G74DP
Product Name Logic - Logic - Flip Flops - 74LVC1G74DP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
 - 74LV74PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers