The 74LVC1G125GF is a single non-inverting buffer/line driver with 3-state output in an XSON6 package, measuring 1 x 1 x 0.5 mm. It operates from 1.65 V to 5.5 V, supports TTL-level inputs up to 5 V, and provides ±24 mA output drive at 3.0 V. The device features I circuitry to prevent backflow current during power-down, complies with JEDEC standards for 1.65 V to 3.6 V operation, and is qualified for operation from -40 °C to +125 °C. ESD protection exceeds 2000 V (HBM) and 200 V (MM).
IC BUFF DVR TRI-ST N-INV 6XSON Product overview: 74LVC1G125GF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G125GF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC1G125GF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |