NXP Semiconductors Latches 74LV259D,112

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 568-2947-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Logic - Latches - 74LV259D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LV259D,112
Logic - Latches 74LV259D,112
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site Datasheet
Latches - 74LV259D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 568-2947-5-ND 74LV259D,112 74LV259D,112
Product Name Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 1V ~ 3.6V 3.6V; 1V ~ 3.6V
Low-level Output Current (Sink) 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG:11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details