Monostable Multivibrator 18ns 16-SO
IC MULTIVIBRATOR 18NS 16SO
Monostable Multivibrator 18 ns 16-SO
IC MULTIVIBRATOR 18NS 16SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 74LV123D/AUJ-ND | 74LV123D/AUJ | 74LV123D/AUJ | 74LV123D/AUJ |
| Product Name | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Features | Schmitt Trigger | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |