NXP Semiconductors Logic - Logic - Shift Registers - 74HCT595N 74HCT595N

Description
Manufacturer: NXP Win Source Part Number: 1132274-74HCT595N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132274-74HCT595N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HCT595N - 1132274-74HCT595N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HCT595N
1132274-74HCT595N
Logic - Logic - Shift Registers - 74HCT595N 1132274-74HCT595N
Manufacturer: NXP Win Source Part Number: 1132274-74HCT595N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1132274-74HCT595N
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132274-74HCT595N
Product Name Logic - Logic - Shift Registers - 74HCT595N
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L95/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
3 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 1727-6551-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details