NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351N,112 74HCT4351N,112

Description
Manufacturer: NXP Win Source Part Number: 857915-74HCT4351N,11 2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT4351 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HCT4351N, 74HCT4351N-ND, 933757490112
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 857915-74HCT4351N,11 2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT4351 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HCT4351N, 74HCT4351N-ND, 933757490112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351N,112 - 857915-74HCT4351N,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351N,112
857915-74HCT4351N,112
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351N,112 857915-74HCT4351N,112
Manufacturer: NXP Win Source Part Number: 857915-74HCT4351N,11 2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT4351 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HCT4351N, 74HCT4351N-ND, 933757490112

Manufacturer: NXP
Win Source Part Number: 857915-74HCT4351N,112
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HCT4351
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HCT4351N, 74HCT4351N-ND, 933757490112

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351N,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4351N,112
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4351N,112
IC MUX 8:1 120OHM 20DIP

IC MUX 8:1 120OHM 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 857915-74HCT4351N,112 74HCT4351N,112
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351N,112 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details