NXP Semiconductors Logic - Logic - Flip Flops - 74HCT259D-T 74HCT259D-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040418-74HCT259D-T Packaging: Cut Tape Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Pins: 16 Categories: Logic - Flip Flops Case / Package: SOIC Alternative Parts (Cross-Reference): CD74HCT259M9674HCT25 9DT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040418-74HCT259D-T Packaging: Cut Tape Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Pins: 16 Categories: Logic - Flip Flops Case / Package: SOIC Alternative Parts (Cross-Reference): CD74HCT259M9674HCT25 9DT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74HCT259D-T - 1040418-74HCT259D-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT259D-T
1040418-74HCT259D-T
Logic - Logic - Flip Flops - 74HCT259D-T 1040418-74HCT259D-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040418-74HCT259D-T Packaging: Cut Tape Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Pins: 16 Categories: Logic - Flip Flops Case / Package: SOIC Alternative Parts (Cross-Reference): CD74HCT259M9674HCT25 9DT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040418-74HCT259D-T
Packaging: Cut Tape
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Pins: 16
Categories: Logic - Flip Flops
Case / Package: SOIC
Alternative Parts (Cross-Reference): CD74HCT259M9674HCT259DT;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1040418-74HCT259D-T
Product Name Logic - Logic - Flip Flops - 74HCT259D-T
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F399/BEA - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
4 suppliers
Flip Flops - 74HC74PW - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers