Shift Register, Bidirectional 1 Element 4 Bit 16-SO
Shift Register, Bidirectional 1 Element 4 Bit 16-SO
IC 4BIT BI UNIV SHIFT REG 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 568-2800-5-ND | 74HCT194D,652 | 74HCT194D,652 |
| Product Name | Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal |
| Shift Direction | Bidirectional | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | Push-Pull | Push-Pull |