Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
ROCHESTER ELECTRONICS
100341QCX -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
100341QCX
Description
PARALLEL IN/OUT, 100K SERIES
Lingto Electronic Limited
Done
Datasheet
Description
PARALLEL IN/OUT, 100K SERIES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
100341QCX
Logic - Shift Registers
100341QCX
PARALLEL IN/OUT, 100K SERIES
PARALLEL IN/OUT, 100K SERIES
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Shift Registers
Product Number
100341QCX
Product Name
Logic - Shift Registers
Number of Bits (Stages)
8
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN54S194 4-Bit Bidirectional Universal Shift Registers
7604001FA
Specs
Register Type
Universal
Shift Direction
Bidirectional
Supply Voltage
4.5
View Details
3
suppliers
Nexperia B.V.
Shift Registers
NPIC6C595PW-Q100,1
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
4.5V ~ 5.5V
Output Characteristics
Open-drain
View Details
6
suppliers
Rochester Electronics
Logic - Shift Registers
74HC194N,652
Specs
Register Type
Universal
Number of Bits (Stages)
4
View Details
RS Components, Ltd.
7988904
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type
SOIC
View Details