NXP Semiconductors Logic - Logic - Multivibrators - 74HCT123N 74HCT123N

Description
Manufacturer: NXP Win Source Part Number: 198171-74HCT123N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 77ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 198171-74HCT123N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 77ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74HCT123N - 198171-74HCT123N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74HCT123N
198171-74HCT123N
Logic - Logic - Multivibrators - 74HCT123N 198171-74HCT123N
Manufacturer: NXP Win Source Part Number: 198171-74HCT123N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 77ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 198171-74HCT123N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 77ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 198171-74HCT123N
Product Name Logic - Logic - Multivibrators - 74HCT123N
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9601/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
3 suppliers
Logic Family / Base Number Nexperia - 29AC1091 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; TSSOP
Number of Pins 16
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWTG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details