NXP Semiconductors Logic - Logic - Flip Flops - 74HCT107N 74HCT107N

Description
Manufacturer: NXP Win Source Part Number: 198168-74HCT107N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 198168-74HCT107N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT107N
198168-74HCT107N
Logic - Logic - Flip Flops - 74HCT107N 198168-74HCT107N
Manufacturer: NXP Win Source Part Number: 198168-74HCT107N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 198168-74HCT107N
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 198168-74HCT107N
Product Name Logic - Logic - Flip Flops - 74HCT107N
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 36 ns
fMAX 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers
 - 74F74DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family TTL
View Details
2 suppliers