7474PC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
7474PC
Description
D FLIP-FLOP, TTL
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
7474PC |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
15 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
7.1 ns
fMAX
150 MHz
View Details
fMAX
115 MHz
Package Type
TSSOP; TSSOP
Number of Pins
20
View Details
Flip-Flop Type
J-K
Package Type
DIP; CDIP
View Details
4 suppliers