NXP Semiconductors Logic - Logic - Flip Flops - 74HCT107D,653 74HCT107D,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 128144-74HCT107D,653 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 128144-74HCT107D,653 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT107D,653
128144-74HCT107D,653
Logic - Logic - Flip Flops - 74HCT107D,653 128144-74HCT107D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 128144-74HCT107D,653 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 128144-74HCT107D,653
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 36ns @ 4.5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74HCT107D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT107D,653
Flip Flops 74HCT107D,653
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 128144-74HCT107D,653 74HCT107D,653
Product Name Logic - Logic - Flip Flops - 74HCT107D,653 Flip Flops
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 36 ns
fMAX 66 MHz
Low-level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC73D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers