IC FF D-TYPE 2-ELE 1-BIT 14-SSOP
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 568-74HC74DB,112-ND | 74HC74DB,112 | 74HC74DB,112 |
| Product Name | Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 37 ns | ||
| Low-level Output Current (Sink) | 5.2 mA |