NXP Semiconductors Hard To Find - 74HC670D 74HC670D

Description
Manufacturer: NXP Win Source Part Number: 1131907-74HC670D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131907-74HC670D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC670D - 1131907-74HC670D - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC670D
1131907-74HC670D
Hard To Find - 74HC670D 1131907-74HC670D
Manufacturer: NXP Win Source Part Number: 1131907-74HC670D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131907-74HC670D
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131907-74HC670D
Product Name Hard To Find - 74HC670D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
7 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details