Nexperia B.V. Logic - Logic - Shift Registers - NPIC6C596D,118 NPIC6C596D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1083379-NPIC6C596D,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1083379-NPIC6C596D,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NPIC6C596D,118
1083379-NPIC6C596D,118
Logic - Logic - Shift Registers - NPIC6C596D,118 1083379-NPIC6C596D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1083379-NPIC6C596D,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1083379-NPIC6C596D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet
Shift Registers - 1727-NPIC6C596D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-NPIC6C596D,118CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia - 85X1533 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia
85X1533
Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia 85X1533
SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - NPIC6C596D,118 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
NPIC6C596D,118
Shift Registers NPIC6C596D,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - NPIC6C596D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NPIC6C596D,118
Shift Registers NPIC6C596D,118
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NPIC6C596D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NPIC6C596D,118
Integrated Circuits (ICs) - Logic - Shift Registers NPIC6C596D,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - NPIC6C596D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NPIC6C596D,118
Logic - Shift Registers NPIC6C596D,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1083379-NPIC6C596D,118 1727-NPIC6C596D,118TR-ND 85X1533 NPIC6C596D,118 NPIC6C596D,118 NPIC6C596D,118 NPIC6C596D,118
Product Name Logic - Logic - Shift Registers - NPIC6C596D,118 Shift Registers Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open Drain Open-drain; Open Drain
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS170PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
Shift Registers - 74HC166DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
 - 54LS395A/BEA - Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details