Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 568-74HC574PW,112-ND | 74HC574PW,112 |
| Product Name | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |
| Output Characteristics | 3-State | |
| Propagation Delay | 26 ns |