NXP Semiconductors Multivibrators 74HC4538D,652

Description
IC MMV 2-CIR 25-NS 16-SO
Request a Quote Datasheet
Description
IC MMV 2-CIR 25-NS 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 568-74HC4538D,652-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
568-74HC4538D,652-ND
Multivibrators 568-74HC4538D,652-ND
IC MMV 2-CIR 25-NS 16-SO

IC MMV 2-CIR 25-NS 16-SO

Buy Now Datasheet
Fort Worth, TX, USA
MULTIVIBRATOR; SOIC; -40; +125
70012401
MULTIVIBRATOR; SOIC; -40; +125 70012401
Dual Retriggerable Precision Monostable Multivibrator, SOIC Package, ICs DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor The 74HC00⁄74HCT00 are high-speed Si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL).

Dual Retriggerable Precision Monostable Multivibrator, SOIC Package, ICs

  • DC triggered from active HIGH or active LOW inputs
  • Retriggerable for very long pulses up to 100 % duty factor The 74HC00⁄74HCT00 are high-speed Si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL).
Supplier's Site
Multivibrators - 74HC4538D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC4538D,652
Multivibrators 74HC4538D,652
Monostable Multivibrator 25 ns 16-SO

Monostable Multivibrator 25 ns 16-SO

Buy Now Datasheet
Multivibrators - 74HC4538D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC4538D,652
Multivibrators 74HC4538D,652
Monostable Multivibrator 25 ns 16-SO

Monostable Multivibrator 25 ns 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 568-74HC4538D,652-ND 70012401 74HC4538D,652
Product Name Multivibrators MULTIVIBRATOR; SOIC; -40; +125 Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SO-16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrators - V62/03661-01XE - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
View Details
Multivibrators - 1727-3361-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Multivibrators - CD74HC123NS - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details