NXP Semiconductors Hard To Find - 74HC4094 74HC4094

Description
Manufacturer: NXP Win Source Part Number: 1131834-74HC4094 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131834-74HC4094 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC4094 - 1131834-74HC4094 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC4094
1131834-74HC4094
Hard To Find - 74HC4094 1131834-74HC4094
Manufacturer: NXP Win Source Part Number: 1131834-74HC4094 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: NXP
Win Source Part Number: 1131834-74HC4094
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131834-74HC4094
Product Name Hard To Find - 74HC4094
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details