Integrated Device Technology Fast CMOS Octal Transparent Latch 5962-9221702MRA

Description
The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet
Description
The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Transparent Latch
5962-9221702MRA
Fast CMOS Octal Transparent Latch 5962-9221702MRA
The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )

The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 5962-9221702MRA
Product Name Fast CMOS Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
3.3 V octal D-type transparent latch; 3-state - 74LVT573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
16-Bit Transparent Latch - 74FCT162373ETPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers