NXP Semiconductors Logic - Logic - Multivibrators - 74HC221DB,118 74HC221DB,118

Description
Manufacturer: NXP Win Source Part Number: 097749-74HC221DB,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 19ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 097749-74HC221DB,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 19ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74HC221DB,118 - 097749-74HC221DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74HC221DB,118
097749-74HC221DB,118
Logic - Logic - Multivibrators - 74HC221DB,118 097749-74HC221DB,118
Manufacturer: NXP Win Source Part Number: 097749-74HC221DB,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 19ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 097749-74HC221DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 19ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multivibrators - 568-8863-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
568-8863-2-ND
Multivibrators 568-8863-2-ND
Monostable Multivibrator 19ns 16-SSOP

Monostable Multivibrator 19ns 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC221DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC221DB,118
Integrated Circuits (ICs) - Logic - Multivibrators 74HC221DB,118
IC MULTIVIBRATOR 19NS 16SSOP

IC MULTIVIBRATOR 19NS 16SSOP

Supplier's Site
Logic - Multivibrators - 74HC221DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC221DB,118
Logic - Multivibrators 74HC221DB,118
IC MULTIVIBRATOR 19NS 16SSOP

IC MULTIVIBRATOR 19NS 16SSOP

Supplier's Site Datasheet
Multivibrators - 74HC221DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC221DB,118
Multivibrators 74HC221DB,118
Monostable Multivibrator 19 ns 16-SSOP

Monostable Multivibrator 19 ns 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 097749-74HC221DB,118 568-8863-2-ND 74HC221DB,118 74HC221DB,118 74HC221DB,118
Product Name Logic - Logic - Multivibrators - 74HC221DB,118 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; Other; 16-SSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - MC14528BCPG - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
2 suppliers
Dual retriggerable monostable multivibrator with reset - 74HCT123PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
7 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details