IC FF D-TYPE 1-ELE 4-BIT 16-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 123734-74HC173D,653
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 95MHz
Alternative Parts (Cross-Reference): CD74HC173M96; 74HC173D,652; 74HC173D;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 568-74HC173D,653TR-ND | 123734-74HC173D,653 | 74HC173D,653 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74HC173D,653 | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V |
| Output Characteristics | 3-State | ||
| Propagation Delay | 30 ns | 30 ns |