NXP Semiconductors Newest Parts - 74HC166DB 74HC166DB

Description
Manufacturer: NXP Win Source Part Number: 736594-74HC166DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 736594-74HC166DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - 74HC166DB - 736594-74HC166DB - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - 74HC166DB
736594-74HC166DB
Newest Parts - 74HC166DB 736594-74HC166DB
Manufacturer: NXP Win Source Part Number: 736594-74HC166DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 736594-74HC166DB
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Reference case: SSOP
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 736594-74HC166DB
Product Name Newest Parts - 74HC166DB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165BQ-Q100,115 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74HC164PW - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers