NXP Semiconductors Shift Registers 74HC164DB,112

Description
IC SR PUSH-PULL 8BIT 14-SSOP
Request a Quote
Description
IC SR PUSH-PULL 8BIT 14-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC164DB,112 is an 8-bit serial-in, parallel-out shift register designed for efficient data handling in digital circuits. It features two serial data inputs (DSA and DSB) and eight parallel outputs (Q0 to Q7), allowing for flexible data entry and output. The device operates on a supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity, making it suitable for various applications. Data is shifted on the LOW-to-HIGH transitions of the clock input (CP), and an asynchronous master reset (MR) can clear the register outputs. The inputs are equipped with clamp diodes, enabling the use of current limiting resistors for interfacing with higher voltages than V_CC. The product complies with JEDEC standards and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74HC164DB,112 is available in multiple package options, including SO14, TSSOP14, and DHVQFN14, and is specified for operation across a temperature range of -40 °C to +125 °C. This versatility and reliability make it a suitable choice for engineers looking to implement shift register functionality in their designs.

Datasheet Summary
Powered by GS/AI

The 74HC164DB,112 is an 8-bit serial-in, parallel-out shift register designed for efficient data handling in digital circuits. It features two serial data inputs (DSA and DSB) and eight parallel outputs (Q0 to Q7), allowing for flexible data entry and output. The device operates on a supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity, making it suitable for various applications. Data is shifted on the LOW-to-HIGH transitions of the clock input (CP), and an asynchronous master reset (MR) can clear the register outputs. The inputs are equipped with clamp diodes, enabling the use of current limiting resistors for interfacing with higher voltages than V_CC. The product complies with JEDEC standards and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74HC164DB,112 is available in multiple package options, including SO14, TSSOP14, and DHVQFN14, and is specified for operation across a temperature range of -40 °C to +125 °C. This versatility and reliability make it a suitable choice for engineers looking to implement shift register functionality in their designs.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 568-74HC164DB,112-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
568-74HC164DB,112-ND
Shift Registers 568-74HC164DB,112-ND
IC SR PUSH-PULL 8BIT 14-SSOP

IC SR PUSH-PULL 8BIT 14-SSOP

Buy Now Datasheet
Shift Registers - 74HC164DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC164DB,112
Shift Registers 74HC164DB,112
Shift Shift Register 1 Element 8 Bit 14-SSOP

Shift Shift Register 1 Element 8 Bit 14-SSOP

Buy Now Datasheet
Shift Registers - 74HC164DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC164DB,112
Shift Registers 74HC164DB,112
Shift Shift Register 1 Element 8 Bit 14-SSOP

Shift Shift Register 1 Element 8 Bit 14-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 568-74HC164DB,112-ND 74HC164DB,112
Product Name Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 74HC4094D,652 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
Shift Registers - 4015BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
2 suppliers