NXP Semiconductors Counters, Dividers 74HC163N,652

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 568-7799-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
568-7799-5-ND
Counters, Dividers 568-7799-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Buy Now Datasheet
 - 74HC163N,652 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 74HC163N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC163N,652
Counters, Dividers 74HC163N,652
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC163N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC163N,652
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC163N,652
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 568-7799-5-ND 74HC163N,652 74HC163N,652 74HC163N,652
Product Name Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F161ASCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counters, Dividers - 74HC4017DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency 83 MHz
View Details
3 suppliers
Counters, Dividers - 9316FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type 16-WFQFN Exposed Pad
Clock Frequency 25 MHz
View Details
2 suppliers
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details