NXP Semiconductors Integrated Circuits (ICs) - Logic - Multivibrators 74HC123D

Description
MONOSTABLE MULTIVIBRATOR, HC/UH
Description
MONOSTABLE MULTIVIBRATOR, HC/UH
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC123D is a dual retriggerable monostable multivibrator with reset capabilities, designed to generate output pulse widths that can be programmed using external components. It features Schmitt-trigger inputs for improved noise immunity and tolerance to slower input signals. The device operates over a wide supply voltage range of 2.0 V to 6.0 V and is characterized by low power dissipation typical of CMOS technology. It supports both active HIGH and active LOW triggering, allowing for flexible pulse generation and termination via a direct reset input. The 74HC123D is available in a 16-lead plastic small outline package (SO16) and is specified for operation across a temperature range of -40 °C to +125 °C. ESD protection ratings exceed 2000 V for HBM and 200 V for MM, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The 74HC123D is a dual retriggerable monostable multivibrator with reset capabilities, designed to generate output pulse widths that can be programmed using external components. It features Schmitt-trigger inputs for improved noise immunity and tolerance to slower input signals. The device operates over a wide supply voltage range of 2.0 V to 6.0 V and is characterized by low power dissipation typical of CMOS technology. It supports both active HIGH and active LOW triggering, allowing for flexible pulse generation and termination via a direct reset input. The 74HC123D is available in a 16-lead plastic small outline package (SO16) and is specified for operation across a temperature range of -40 °C to +125 °C. ESD protection ratings exceed 2000 V for HBM and 200 V for MM, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC123D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC123D
Integrated Circuits (ICs) - Logic - Multivibrators 74HC123D
MONOSTABLE MULTIVIBRATOR, HC/UH

MONOSTABLE MULTIVIBRATOR, HC/UH

Supplier's Site
Multivibrators - 74HC123D - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
74HC123D
Multivibrators 74HC123D
MONOSTABLE MULTIVIBRATOR, HC/UH

MONOSTABLE MULTIVIBRATOR, HC/UH

Supplier's Site Datasheet
Multivibrators - 74HC123D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC123D
Multivibrators 74HC123D
Monostable Multivibrator 40 ns 16-SOIC

Monostable Multivibrator 40 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HC123D 74HC123D 74HC123D
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Package Type SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74AHC123AD,112-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - SN74AHC123AMDREP - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details
5 suppliers
Logic - Multivibrators - 74HC123D,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details