NXP Semiconductors Logic - Logic - Flip Flops - 74HC107PW,118 74HC107PW,118

Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC107PW,118 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC107PW,118
113230-74HC107PW,118
Logic - Logic - Flip Flops - 74HC107PW,118 113230-74HC107PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113230-74HC107PW,118 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 113230-74HC107PW,118
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74HC107PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC107PW,118
Flip Flops 74HC107PW,118
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC107PW,118 113230-74HC107PW,118 74HC107PW,118
Product Name Logic - Logic - Flip Flops - 74HC107PW,118 Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge
Package Type SOT402 TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family CMOS
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Propagation Delay 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AUP1G79GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details