NXP Semiconductors DIP Logic IC 74F132N

Description
IC GATE NAND 4CH 2-INP 14-DIP Product overview: 74F132N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14-DIP Product overview: 74F132N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 705-74F132N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-74F132N
DIP Logic IC 705-74F132N
IC GATE NAND 4CH 2-INP 14-DIP Product overview: 74F132N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132N can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14-DIP Product overview: 74F132N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132N can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74F132N - 198095-74F132N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F132N
198095-74F132N
Logic - Logic - Gates and Inverters - 74F132N 198095-74F132N
Manufacturer: NXP Win Source Part Number: 198095-74F132N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: NXP
Win Source Part Number: 198095-74F132N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74F132N 198095-74F132N
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - 74F132N
Gate Type NAND NOT; NAND; NAND Gate
Inputs 2 2
Propagation Delay 8.5 ns 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 74AHC04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7512828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details