The 74AUP2G240GT is a low-power dual inverting buffer/line driver with 3-state outputs, designed for signal conditioning across a supply voltage range of 0.8 V to 3.6 V. It features Schmitt-trigger inputs for tolerance to slow rise and fall times, input-disable functionality, and partial Power-down operation via I_OFF circuitry. The device is packaged in an XSON8 case (SOT833-1), measuring 1 × 1.95 × 0.5 mm, and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards for voltage ranges from 0.8 V to 3.6 V and meets ESD protection levels of 5000 V HBM, 200 V MM, and 1000 V CDM. Static power consumption is limited to 0.9 μA maximum. The outputs are enabled by active-low output enable pins, and inputs accept voltages up to 3.6 V regardless of supply level.
IC BUFFER/LINEDVR DUAL 8XSON Product overview: 74AUP2G240GT from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP2G240GT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74AUP2G240GT |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |