IC FF D-TYPE 1-ELE 1-BIT 8-VSSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 568-74AUP1G74DC,125TR-ND | 74AUP1G74DC,125 |
| Product Name | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V |
| Propagation Delay | 5.8 ns |