NXP Semiconductors Hard To Find - 74AHCT594D 74AHCT594D

Description
Manufacturer: NXP Win Source Part Number: 1130807-74AHCT594D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1130807-74AHCT594D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74AHCT594D - 1130807-74AHCT594D - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74AHCT594D
1130807-74AHCT594D
Hard To Find - 74AHCT594D 1130807-74AHCT594D
Manufacturer: NXP Win Source Part Number: 1130807-74AHCT594D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1130807-74AHCT594D
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1130807-74AHCT594D
Product Name Hard To Find - 74AHCT594D
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3534-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 15V
Output Characteristics Push-Pull
View Details
5 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details