NXP Semiconductors RF attenuator 303HT

Description
303HT
Datasheet
Description
303HT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF attenuator 303HT
303HT

303HT

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Attenuators
Product Number 303HT
Product Name RF attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Jitter Attenuators - SI5342H-D07846-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
90 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-90 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details