Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099406-2PD602AQL,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 150mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
TRANSISTOR NPN 50V 500MA SOT-23
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 099406-2PD602AQL,215 | 568-2PD602AQL,215TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2PD602AQL,215 | Single Bipolar Transistors |
| Polarity | NPN; NPN |