Black Box Media Converter T1/E1 Multimode 1300nm 5km SC MT662A-MSC

Description
Use fiber cabling to extend T1/E1 communications as far as 5 kilometers!
Datasheet
Description
Use fiber cabling to extend T1/E1 communications as far as 5 kilometers!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter T1/E1 Multimode 1300nm 5km SC - MT662A-MSC - Black Box
Lawrence, PA, USA
Media Converter T1/E1 Multimode 1300nm 5km SC
MT662A-MSC
Media Converter T1/E1 Multimode 1300nm 5km SC MT662A-MSC
Use fiber cabling to extend T1/E1 communications as far as 5 kilometers!

Use fiber cabling to extend T1/E1 communications as far as 5 kilometers!

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Network Media Converters
Product Number MT662A-MSC
Product Name Media Converter T1/E1 Multimode 1300nm 5km SC
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-490-SFP-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
Connector SFP
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Optical Async BitDriver® Pt-Pt - 2360 - S.I. Tech, Inc.
Specs
Form Factor Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
Features Rack Mount; Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details