Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray.
| Black Box | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | LHC043A-R3 |
| Product Name | Media Conv Fast Ethernet Multimode 1550nm Tx 1310nm Rx 2km SC |
| Form Factor | Module |
| Features | LED Indicator |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |