Black Box Rs232 To Rs422/rs485 Converter, Dinrail; Signal Conditioner Input Black Box ICD105A

Description
RS232 TO RS422/RS485 CONVERTER, DINRAIL; Signal Conditioner Input:RS-232; Signal Conditioner Output:RS-422 / RS-485; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:48VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
RS232 TO RS422/RS485 CONVERTER, DINRAIL; Signal Conditioner Input:RS-232; Signal Conditioner Output:RS-422 / RS-485; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:48VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rs232 To Rs422/rs485 Converter, Dinrail; Signal Conditioner Input Black Box - 26M9600 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 To Rs422/rs485 Converter, Dinrail; Signal Conditioner Input Black Box
26M9600
Rs232 To Rs422/rs485 Converter, Dinrail; Signal Conditioner Input Black Box 26M9600
RS232 TO RS422/RS485 CONVERTER, DINRAIL; Signal Conditioner Input:RS-232; Signal Conditioner Output:RS-422 / RS-485; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:48VDC; No. of Channels:1 Channel RoHS Compliant: Yes

RS232 TO RS422/RS485 CONVERTER, DINRAIL; Signal Conditioner Input:RS-232; Signal Conditioner Output:RS-422 / RS-485; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:48VDC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26M9600
Product Name Rs232 To Rs422/rs485 Converter, Dinrail; Signal Conditioner Input Black Box
Unlock Full Specs
to access all available technical data

Similar Products

A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
SCD1 Series Signal Conditioners - SCD1/G08 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers