WAGO Temperature signal conditioner 857-810

Description
Temperature signal conditioner for thermocouples; Current and voltage output signal; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; light gray
Request a Quote Datasheet
Description
Temperature signal conditioner for thermocouples; Current and voltage output signal; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature signal conditioner - 857-810 - WAGO
Germantown, WI, United States
Temperature signal conditioner
857-810
Temperature signal conditioner 857-810
Temperature signal conditioner for thermocouples; Current and voltage output signal; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; light gray

Temperature signal conditioner for thermocouples; Current and voltage output signal; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; light gray

Supplier's Site Datasheet
Signal Conditioners and Isolators - 2946-857-810-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2946-857-810-ND
Signal Conditioners and Isolators 2946-857-810-ND
TEMPERATURE SIGNAL CONDITIONER F

TEMPERATURE SIGNAL CONDITIONER F

Buy Now Datasheet
Signal Conditioners - 2408035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
2408035
Signal Conditioners 2408035
WAGO 857-810 Signal Conditioner

WAGO 857-810 Signal Conditioner

Supplier's Site
Signal Conditioners and Isolators - 857-810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
857-810
Signal Conditioners and Isolators 857-810
TEMPERATURE SIGNAL CONDITIONER F

TEMPERATURE SIGNAL CONDITIONER F

Buy Now
Temperature Transducer; Transducer Function Wago - 61M2091 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Transducer; Transducer Function Wago
61M2091
Temperature Transducer; Transducer Function Wago 61M2091
TEMPERATURE TRANSDUCER; Transducer Function:Temperature ; Power Rating:-; Internal Resistance:-; Current Max @ Diff Temperature Max:-; Voltage Max @ Diff Temperature Max:10V; Temperature Difference Max:1350°C; Product Range:- RoHS Compliant: Yes

TEMPERATURE TRANSDUCER; Transducer Function:Temperature; Power Rating:-; Internal Resistance:-; Current Max @ Diff Temperature Max:-; Voltage Max @ Diff Temperature Max:10V; Temperature Difference Max:1350°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 857-810 2946-857-810-ND 2408035 857-810 61M2091
Product Name Temperature signal conditioner Signal Conditioners and Isolators Signal Conditioners Signal Conditioners and Isolators Temperature Transducer; Transducer Function Wago
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) 158 F (70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Filter module - 750-626/020-002 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Temperature signal conditioner - 857-815 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Passive isolator - 857-450 - WAGO
Specs
Signal Conditioning SigIsol
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers