Black Box 100-Pack Plenum Natural 3/16"W x 8"L Cable Zip Ties FT8220A

Description
7.5" Plenum-cable for bundling. Ties don't release toxins when burned. Packs of 100 ties come in three maximum bundling diameters: 0.9-inch (2.3 cm), 1.9-inch (4.8 cm), and 4-inch (10.2 cm).
Description
7.5" Plenum-cable for bundling. Ties don't release toxins when burned. Packs of 100 ties come in three maximum bundling diameters: 0.9-inch (2.3 cm), 1.9-inch (4.8 cm), and 4-inch (10.2 cm).

Suppliers

Company
Product
Description
Supplier Links
100-Pack Plenum Natural 3/16
Lawrence, PA, USA
100-Pack Plenum Natural 3/16"W x 8"L Cable Zip Ties
FT8220A
100-Pack Plenum Natural 3/16"W x 8"L Cable Zip Ties FT8220A
7.5" Plenum-cable for bundling. Ties don't release toxins when burned. Packs of 100 ties come in three maximum bundling diameters: 0.9-inch (2.3 cm), 1.9-inch (4.8 cm), and 4-inch (10.2 cm).

7.5" Plenum-cable for bundling. Ties don't release toxins when burned. Packs of 100 ties come in three maximum bundling diameters: 0.9-inch (2.3 cm), 1.9-inch (4.8 cm), and 4-inch (10.2 cm).

Supplier's Site
Cable Zip Tie, 8, Nylon; Cable Tie Material Black Box - 39M9501 - Newark, An Avnet Company
Chicago, IL, United States
Cable Zip Tie, 8, Nylon; Cable Tie Material Black Box
39M9501
Cable Zip Tie, 8, Nylon; Cable Tie Material Black Box 39M9501
CABLE ZIP TIE, 8", NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:8"; Cable Tie Width:0.19"; Cable Bundle Diameter Max:-; Cable Tie Type:-; Product Range:

CABLE ZIP TIE, 8", NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:8"; Cable Tie Width:0.19"; Cable Bundle Diameter Max:-; Cable Tie Type:-; Product Range:

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number FT8220A 39M9501
Product Name 100-Pack Plenum Natural 3/16"W x 8"L Cable Zip Ties Cable Zip Tie, 8, Nylon; Cable Tie Material Black Box
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details