Black Box 30m (98.4ft) SCSC VT OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-030M-SCSC-VT

Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet
Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30m (98.4ft) SCSC VT OM4 MM Fiber Patch Cable INDR Zip LSZH - FOLZHM4-030M-SCSC-VT - Black Box
Lawrence, PA, USA
30m (98.4ft) SCSC VT OM4 MM Fiber Patch Cable INDR Zip LSZH
FOLZHM4-030M-SCSC-VT
30m (98.4ft) SCSC VT OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-030M-SCSC-VT
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOLZHM4-030M-SCSC-VT
Product Name 30m (98.4ft) SCSC VT OM4 MM Fiber Patch Cable INDR Zip LSZH
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details