Black Box 5m (16.4ft) SCMTRJ OR OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-005M-SCMT-OR

Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet
Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5m (16.4ft) SCMTRJ OR OM4 MM Fiber Patch Cable INDR Zip LSZH - FOLZHM4-005M-SCMT-OR - Black Box
Lawrence, PA, USA
5m (16.4ft) SCMTRJ OR OM4 MM Fiber Patch Cable INDR Zip LSZH
FOLZHM4-005M-SCMT-OR
5m (16.4ft) SCMTRJ OR OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-005M-SCMT-OR
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOLZHM4-005M-SCMT-OR
Product Name 5m (16.4ft) SCMTRJ OR OM4 MM Fiber Patch Cable INDR Zip LSZH
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details