Black Box 7m (23.0ft) STST WH OS2 SM Fiber Patch Cable INDR Zip OFNR FOCMRSM-007M-STST-WH

Description
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.
Datasheet
Description
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7m (23.0ft) STST WH OS2 SM Fiber Patch Cable INDR Zip OFNR - FOCMRSM-007M-STST-WH - Black Box
Lawrence, PA, USA
7m (23.0ft) STST WH OS2 SM Fiber Patch Cable INDR Zip OFNR
FOCMRSM-007M-STST-WH
7m (23.0ft) STST WH OS2 SM Fiber Patch Cable INDR Zip OFNR FOCMRSM-007M-STST-WH
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.

Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOCMRSM-007M-STST-WH
Product Name 7m (23.0ft) STST WH OS2 SM Fiber Patch Cable INDR Zip OFNR
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fibre Optic Cable - 5366923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details