Black Box Snagless Boot, 1Pos, Grey, 50/pack; Accessory Type Black Box FMT721

Description
SNAGLESS BOOT, 1POS, GREY, 50/PACK; Accessory Type:Snagless Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SNAGLESS BOOT, 1POS, GREY, 50/PACK; Accessory Type:Snagless Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snagless Boot, 1Pos, Grey, 50/pack; Accessory Type Black Box - 16J6294 - Newark, An Avnet Company
Chicago, IL, United States
Snagless Boot, 1Pos, Grey, 50/pack; Accessory Type Black Box
16J6294
Snagless Boot, 1Pos, Grey, 50/pack; Accessory Type Black Box 16J6294
SNAGLESS BOOT, 1POS, GREY, 50/PACK; Accessory Type:Snagless Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

SNAGLESS BOOT, 1POS, GREY, 50/PACK; Accessory Type:Snagless Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16J6294
Product Name Snagless Boot, 1Pos, Grey, 50/pack; Accessory Type Black Box
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details