Black Box Ethernet Cable, Rj45 Plug-Plug, 20Ft/blk; Lan Category Black Box CAT6APC-020-BK

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLK; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLK; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Cable, RJ45 Plug-Plug, 20Ft/blk, is a CAT6A unshielded twisted pair (UTP) patch cable designed for high-performance networking applications. It supports bandwidths of up to 500 MHz and is constructed with stranded 24 AWG wire, ensuring flexibility and durability. The cable features snagless boots that protect the connectors from damage during installation and has connectors rated for an insertion and extraction life of 750 cycles, enhancing reliability. This cable exceeds TIA/EIA 568.2-D CAT6A standards, providing superior near-end crosstalk (NEXT) performance compared to standard CAT6A cables. It is suitable for various applications, including voice, data, audio-visual, and Power over Ethernet (PoE) signals, making it a versatile choice for engineers looking for a dependable networking solution. The cable is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Ethernet Cable, RJ45 Plug-Plug, 20Ft/blk, is a CAT6A unshielded twisted pair (UTP) patch cable designed for high-performance networking applications. It supports bandwidths of up to 500 MHz and is constructed with stranded 24 AWG wire, ensuring flexibility and durability. The cable features snagless boots that protect the connectors from damage during installation and has connectors rated for an insertion and extraction life of 750 cycles, enhancing reliability. This cable exceeds TIA/EIA 568.2-D CAT6A standards, providing superior near-end crosstalk (NEXT) performance compared to standard CAT6A cables. It is suitable for various applications, including voice, data, audio-visual, and Power over Ethernet (PoE) signals, making it a versatile choice for engineers looking for a dependable networking solution. The cable is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 20Ft/blk; Lan Category Black Box - 71AH2604 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 20Ft/blk; Lan Category Black Box
71AH2604
Ethernet Cable, Rj45 Plug-Plug, 20Ft/blk; Lan Category Black Box 71AH2604
ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLK; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLK; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2604
Product Name Ethernet Cable, Rj45 Plug-Plug, 20Ft/blk; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details