Black Box 3' WH CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-003-WH

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
3' WH CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-003-WH - Black Box
Lawrence, PA, USA
3' WH CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-003-WH
3' WH CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-003-WH
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-003-WH
Product Name 3' WH CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-R3G8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details