Black Box 3FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline C6PC80-BL-03

Description
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.
Datasheet
Description
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline - C6PC80-BL-03 - Black Box
Lawrence, PA, USA
3FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline
C6PC80-BL-03
3FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline C6PC80-BL-03
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.

Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6PC80-BL-03
Product Name 3FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBS-M12G12-KS-5-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers