Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
RS COMPONENTS, LTD.
1778800 -- VIDEO CONVERTERS
RS Components, Ltd.
Video Converters
1778800
Description
Mini DisplayPort to HDMI Adapter Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mini DisplayPort to HDMI Adapter Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778800
Video Converters
1778800
Mini DisplayPort to HDMI Adapter Cable
Mini DisplayPort to HDMI Adapter Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
1778800
Product Name
Video Converters
Application
Audio; Video
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HDMI Cables
2208442
Specs
Cable Length
6.56 ft (20 dm)
Standards / Certifications
RoHS
View Details
RS Components, Ltd.
VGA Cables
1765735
Specs
Application
Video
Cable Length
32.81 ft (100 dm)
Connector Type
Vga
View Details
RS Components, Ltd.
DVI Cables
1828565
Specs
Application
Video
Product Type
DVI Cable
Cable Shielding
Foil; Foil
View Details
RS Components, Ltd.
Audio Cable
2883928
Specs
Application
Audio
Cable Length
328 ft (1000 dm)
Standards / Certifications
RoHS
View Details