Biwin Technology Limited Key/Switch >> Tactile Switches TR8H2

Description
No 不带 20mA 8mm 1000MΩ One Million Times 24V 4N 8mm 4.2mm Round Button Plug-in Plugin Tactile Switches ROHS
Datasheet
Description
No 不带 20mA 8mm 1000MΩ One Million Times 24V 4N 8mm 4.2mm Round Button Plug-in Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TR8H2
Key/Switch >> Tactile Switches TR8H2
No 不带 20mA 8mm 1000MΩ One Million Times 24V 4N 8mm 4.2mm Round Button Plug-in Plugin Tactile Switches ROHS

No 不带 20mA 8mm 1000MΩ One Million Times 24V 4N 8mm 4.2mm Round Button Plug-in Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TR8H2 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TR8H2
Pushbutton Switches TR8H2
None Without 20mA 8mm 1000MΩ 1 million times 24V 4N 8mm 4.2mm Round Button Plugin Tactile Switches ROHS

None Without 20mA 8mm 1000MΩ 1 million times 24V 4N 8mm 4.2mm Round Button Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TR8H2 TR8H2
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switch Dimensions Height: 4.2mm x Length: 8mm x Width: 8mm
Terminal Type HType
Features RoHS
Min. Actuating Force 0.9 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W Sealed Tactile Switch - B3W-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers