Bivar VLP-300-R LED Light Pipe
LIGHT PIPE VERTICAL .300" ROUND
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7134778 | 492-1345-ND |
| Product Name | LED Light Pipes | Optics - Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 4.7 x 4.7 x 9.1mm | 3mm |
| Lead Length | 9.1 mm (0.3583 inch) |